Cap Niobium 220uF 4V 20% (7.3 X 4.3 X 2.9mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD227M004RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 4V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD227M004RWJ can be used for catalog matching and distributor lookup.
220µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 400 mOhms
CAP NIOB OXIDE 220UF 20% 4V 2917
CAP NIOB OXIDE 220UF 20% 4V 2917
CAPACITOR NIOBIUM OXIDE 220UF, 4V, 20%, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):4V; ESR:0.4ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 67-NOJD227M004RWJ | 478-3210-2-ND | NOJD227M004RWJ | NOJD227M004RWJ | 53J7344 |
| Product Name | Automotive SMD 220uF 4V Capacitor | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 220Uf, 4V, 20%, 2917, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 4 volts | 4 volts | 4 volts |