TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
40
50
60
70
80
90
99
100
101
102
103
104
105
106
107
108
109
110
111
120
130
140
150
160
170
200
250
300
350
400
450
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Barrel Type : 4-Core Sector Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Sector Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type :... | |
| Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center... | |
| Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact... | |
| Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features... | |
| Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features... | |
| Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper... | |
| Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 3 - 11 MM [.118... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue... | |
| Body Features Conductor Type (Large) : Solid, Stranded Conductor Type (Small) : Solid, Stranded Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Wire Product Availability Product... | |
| Body Features Connector & Keying Code : 0 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) :... | |
| Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) :... | |
| Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) :... | |
| Body Features Connector & Keying Code : 161 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) :... | |
| Body Features Connector & Keying Code : 161 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) :... | |
| Body Features Connector & Keying Code : 177 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module... | |
| Body Features Connector & Keying Code : 177 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) :... | |
| Body Features Connector & Keying Code : 4 Configuration Features Number of Inserts : 3 Contact Features Contact Arrangement Code (Module A) : 88 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code... | |
| Body Features Connector & Keying Code : 5 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code... | |
| Body Features Connector & Keying Code : 88 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) :... | |
| Body Features Connector & Keying Code : 99 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) :... | |
| Body Features Connector & Keying Code : 99 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) :... | |
| Body Features Connector & Keying Code : 9 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module... | |
| Body Features Connector & Keying Code : A, B Seal Type : Grommet Seal, Interfacial Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area... | |
| Body Features Connector & Keying Code : A, B Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area... | |
| Body Features Connector & Keying Code : B, A Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area... | |
| Body Features Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number... | |
| Body Features Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 47 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1b,2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 34.9 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 -... | |
| Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule | |
| Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 5 Industry Standards IP Rating : IP65/67 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Frame,... | |
| Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 6 Industry Standards IP Rating : IP65/67 Performance Category : Cat 6 Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Frame,... | |
| Body Features Shell Finish : Chemical Conversion Coating Configuration Features Keying Code : 37 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact... | |
| Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 150 Contact... | |
| Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 4 Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) :... | |
| Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact... | |
| Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact... | |
| Configuration Features Number of Inserts : 3 Number of Positions : 220 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch... | |
| Configuration Features Number of Inserts : 3 Number of Positions : 300 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw... | |
| Configuration Features Number of Inserts : 6 Number of Positions : 626 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw... | |
| Configuration Features Number of Loaded Positions : 1 Number of Positions : 1 Wiring Pattern : RJ45 Contact Features Contact Current Rating (Max) (AMP) : .5 Industry Standards IP Rating : IP20 Performance Category : Cat... | |
| Configuration Features Number of Positions : 12 Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Type : Backshell | |
| Configuration Features Wiring Pattern : RJ45 Industry Standards IP Rating : IP20 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : IP20 Frame CAT5 Packaging Features Packaging Method :... | |
| Contact Features Contact Type : Socket Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] | |
| Industry Standards IP Rating : IP20 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Panel Mount Frame Hardware Accessory Function : Mounting | |
| Industry Standards IP Rating : IP65, IP67 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Panel Mount Frame Hardware Accessory Function : Mounting | |
| Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Panel Mount Frame Hardware Accessory Function : Mounting | |
| Product Type Features Connector Hardware Accessory Type : Bracket Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ] | |
| SHIELD BODY & WAVE SPRING ASSY. IPT16-5 | |
| SHIELD BODY & WAVE SPRING ASSY |
| << Prev | Next >> |