TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
40
50
60
70
80
90
98
99
100
101
102
103
104
105
106
107
108
109
110
120
130
140
150
160
170
200
250
300
350
400
450
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold... | |
| Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact... | |
| Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style :... | |
| Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact... | |
| Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 127 - 177 Compatible Conductor Range (AWGKC) : 250 - 350 Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 304 - 380, 177 - 253 Compatible Conductor Range (AWGKC) : 600 -... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 304 - 380 Compatible Conductor Range (AWGKC) : 600 - 750 Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 507 Compatible Conductor Range (AWGKC) : 1000 - 1000 Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 127 - 177 Compatible Conductor Range (AWGKC) : 250 - 350 Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 177 - 253 Compatible Conductor Range (AWGKC) : 350 - 500 Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107 Compatible Conductor Range (AWGKC) : 2 - 4/0 Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 85 Compatible Conductor Range (AWGKC) : 2 - 3/0 Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 507 Compatible Conductor Range (AWGKC) : 1000 - 1000 Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Visual Inspection : Yes Dimensions Compatible Conductor Range (AWGKC) : 1250 - 1250 Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253 Compatible Conductor Range (AWGKC) :... | |
| Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 152 - 380 Compatible Conductor Range (AWGKC) : 300 - 750 Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 253 - 507 Compatible Conductor Range (AWGKC) : 500 - 1000 Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 127 Compatible Conductor Range (AWGKC) : 2 - 250 Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 67.4 - 253 Compatible Conductor Range (AWGKC) : 2/0 - 500 Electrical Characteristics Voltage... | |
| Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Layout :... | |
| Body Features Connector & Keying Code : D Primary Product Color : Violet Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3... | |
| Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) :... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount... | |
| Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact... | |
| Body Features Mechanical Connector Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Conductor Range (MMSQ) : 120 - 300 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Industry... | |
| Body Features Mechanical Connector Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Conductor Range (MMSQ) : 25 - 95 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Industry... | |
| Body Features Mechanical Connector Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Conductor Range (MMSQ) : 95 - 240 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Industry... | |
| Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact... | |
| Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 4 Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 4 Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Housing Features Centerline (Pitch) : 3.3 MM [.129 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Dimensions Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Dimensions... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Row-to-Row Spacing : 7.62 MM [.3 INCH ] Housing... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 4 Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Mating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .8 MM [.031 INCH ]... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 Dimensions Row-to-Row Spacing : 3.5 MM [.137 INCH ] Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Row-to-Row Spacing : 3.3 MM [.13 INCH ] Housing... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 10.16 MM [.4 INCH ] Housing... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle, Tab... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab, Receptacle... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6... | |
| Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 32 MM [1.25 INCH ] Connector Length : 30 MM [1.18 INCH ] Connector Width : 62 MM [2.44 INCH ] Housing... | |
| Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 33 MM [1.29 INCH ] Connector Length : 34 MM [1.33 INCH ] Connector Width : 46.8 MM [1.84 INCH ] Housing... | |
| Body Features Primary Product Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire... | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF20 Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Product Height : 6.5 MM [.256 INCH ] Product Length : 19.2 MM | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 10 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part -... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part -... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 4 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 5 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part -... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 8 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part -... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Product Height : 5.4 MM [.212 INCH ] Product Length : 4.3 MM [.169 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 3 Number of Rows : 1 Dimensions Product Height : 5.4 MM [.212 INCH ] Product Length : 6.8 MM [.268 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Height : 5.4 MM [.212 INCH ] Product Length : 9.3 MM [.366 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 5 Number of Rows : 1 Dimensions Product Height : 5.4 MM [.212 INCH ] Product Length : 11.8 MM [.464 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Product Height : 5.4 MM [.212 INCH ] Product Length : 14.3 MM [.562 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Product Height : 5.4 MM [.212 INCH ] Product Length : 16.8 MM [.661 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 8 Number of Rows : 1 Dimensions Product Height : 5.4 MM [.212 INCH ] Product Length : 19.3 MM [.759 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Height : 5.4 MM [.212 INCH ] Product Length : 21.8 MM [.858 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : DIN Rail Packaging Features Packaging Method : Tray Packaging... | |
| Body Features Primary Product Color : Gray Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None... | |
| Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : None Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within... | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : None Number of Positions : 9 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Electrical... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 11 MM [.511 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Tab Dimensions Connector Height : 18.8 MM [.74 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM [.311 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM [.311 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM [.311 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM [.311 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM [.311 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Electrical... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM [.311 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Tab Dimensions Connector Height : 18.8 MM [.74 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM [.311 INCH ] Connector... | |
| Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 1 Dimensions Product Height : 4.75 MM [.187 INCH ] Product Length : 10.05 MM [.395 INCH ] Product Width : 5.8 MM [.228 INCH ] Industry... | |
| Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Dimensions Product Height : 4.75 MM [.187 INCH ] Product Length : 14.3 MM [.562 INCH ] Product Width : 8.8 MM [.346 INCH ] Housing... | |
| Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 3 Dimensions Product Height : 5.85 MM [.23 INCH ] Product Length : 22.8 MM [.897 INCH ] Product Width : 8.8 MM [.346 INCH ] Housing... | |
| Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 16 Number of Positions : 96 Number of Rows : 8 Number of... | |
| Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 192 Number of Rows : 8 Number of... | |
| Body Features Primary Product Color : Red Primary Product Material : Nylon Dimensions Product Height : 6.14 MM [.241 INCH ] Product Length : 23.7 MM [.933 INCH ] Product Width : 8.1 MM [.318 INCH ] Industry Standards Glow Wire Rating : High Temperature... | |
| Body Features Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Status Indicator... | |
| Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x... | |
| Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Configuration Features Keying & Polarized Position Locations : 1C, 2D Number of Columns : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material :... | |
| Configuration Features Keying & Polarized Position Locations : 1C, 2D Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features 对接公端厚度 : .8 MM [.032 INCH ] Contact Base Material : Copper... | |
| Configuration Features Keying & Polarized Position Locations : 3C, 4D Number of Columns : 4 Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material :... | |
| Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 3.2 MM [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board... | |
| Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Length :... | |
| Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Length :... | |
| Product Type Features Connectors & Connector Components Type : Connector Modular Jacks & Plugs Products : Accessories |
| << Prev | Next >> |