"9 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole"
POWER TERMINAL BLOCK, PCB, 9POS, 20-1AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:15mm; Connector Type:Terminal Block; Connector Mounting:PCB Mount; Wire Size AWG Max:1AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A105406-ND | 93T6925 |
| Product Name | Wire to Board | Power Terminal Block, Pcb, 9Pos, 20-1Awg; Product Range Te Connectivity |
| Termination | Screw |