TE Connectivity Standard Rectangular Connectors 1996726-3

Description
Body Features Connector & Keying Code : A, B Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 5, Size 20, Size 22, Size 16, Size 12 Contact Type : Pin, Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote
Description
Body Features Connector & Keying Code : A, B Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 5, Size 20, Size 22, Size 16, Size 12 Contact Type : Pin, Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1996726-3 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1996726-3
Standard Rectangular Connectors 1996726-3
Body Features Connector & Keying Code : A, B Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 5, Size 20, Size 22, Size 16, Size 12 Contact Type : Pin, Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit

Body Features


  • Connector & Keying Code : A, B
  • Seal Type : Interfacial Seal, Grommet Seal
  • Shell Plating Material : Electrolytic Nickel

Configuration Features


  • Number of Cavities : 53

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Size : Size 5, Size 20, Size 22, Size 16, Size 12
  • Contact Type : Pin, Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Hole

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1996726-3
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers