TE Connectivity Rack & Panel Connectors 1996504-1

Description
Body Features Connector & Keying Code : 5 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 60/Spcl Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 5 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 60/Spcl Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996504-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996504-1
Rack & Panel Connectors 1996504-1
Body Features Connector & Keying Code : 5 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 60/Spcl Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 5
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front, Rear

Contact Features


  • Contact Arrangement Code (Module A) : Blank (Dummy)
  • Contact Arrangement Code (Module B) : 60/Spcl
  • Contact Arrangement Code (Module C) : 5C2

Mechanical Attachment


  • Clinch Nut Quantity : 4
  • Clinch Nut Size : 4-40
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1996504-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1996504-1
ARINC Connector 1996504-1
A600R,SZ1,BLANK/60sp cl/5C2 03024519-0004

A600R,SZ1,BLANK/60spcl/5C2 03024519-0004

Buy Now
ARINC - 1996504-1-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc Solder Blank/60/5C2///

Receptacle Connector Arinc Solder Blank/60/5C2///

Buy Now Datasheet
A600R,sz1,blank/60Spcl/5C2 03024519-0004 Amp - Te Connectivity - 98X1182 - Newark, An Avnet Company
Chicago, IL, United States
A600R,sz1,blank/60Spcl/5C2 03024519-0004 Amp - Te Connectivity
98X1182
A600R,sz1,blank/60Spcl/5C2 03024519-0004 Amp - Te Connectivity 98X1182
A600R,SZ1,BLANK/60sp cl/5C2 03024519-0004

A600R,SZ1,BLANK/60spcl/5C2 03024519-0004

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1996504-1 1996504-1 1996504-1-ND 98X1182
Product Name Rack & Panel Connectors ARINC Connector ARINC A600R,sz1,blank/60Spcl/5C2 03024519-0004 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products