TE Connectivity Coax Connectors 1996628-1

Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Contact Captivation Method : Solder Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board RF Interface : Triax Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Contact Captivation Method : Solder Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board RF Interface : Triax Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1996628-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1996628-1
Coax Connectors 1996628-1
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Contact Captivation Method : Solder Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board RF Interface : Triax Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Bright
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Contact Captivation Method : Solder

Operation/Application


  • Circuit Application : Power

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • RF Interface : Triax
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC Connector - 1996628-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1996628-1
ARINC Connector 1996628-1
COAX SOCKET,Sz8,RG179 HEX CRIMP

COAX SOCKET,Sz8,RG179 HEX CRIMP

Buy Now
Coax Socket,sz8,rg179 Hex Crimp Te Connectivity - 53X0743 - Newark, An Avnet Company
Chicago, IL, United States
Coax Socket,sz8,rg179 Hex Crimp Te Connectivity
53X0743
Coax Socket,sz8,rg179 Hex Crimp Te Connectivity 53X0743
COAX SOCKET,Sz8,RG179 HEX CRIMP

COAX SOCKET,Sz8,RG179 HEX CRIMP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 1996628-1 1996628-1 53X0743
Product Name Coax Connectors ARINC Connector Coax Socket,sz8,rg179 Hex Crimp Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data