TE Connectivity Headers, Plugs and Sockets 1986693-5

Description
"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104421-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104421-ND
Headers, Plugs and Sockets A104421-ND
"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 5P, 3.50Mm Amp - Te Connectivity - 41AJ5123 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 5P, 3.50Mm Amp - Te Connectivity
41AJ5123
Str Plug Spring Type Lh 5P, 3.50Mm Amp - Te Connectivity 41AJ5123
STR PLUG SPRING TYPE LH 5P, 3.50mm

STR PLUG SPRING TYPE LH 5P, 3.50mm

Supplier's Site
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity - 83T4137 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity
83T4137
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity 83T4137
TERMINAL BLOCK, PLUG, 5POS, 30-14AWG; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 5POS, 30-14AWG; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104421-ND 41AJ5123 83T4137
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 5P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers