TE Connectivity Rack & Panel Connectors 1996220-3

Description
Body Features Connector & Keying Code : 4 Configuration Features Number of Inserts : 3 Contact Features Contact Arrangement Code (Module A) : 88 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code (Module C) : 106 Mechanical Attachment Clinch Nut Size : 14702 Connector Hardware Type : Floating Bushing Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 4 Configuration Features Number of Inserts : 3 Contact Features Contact Arrangement Code (Module A) : 88 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code (Module C) : 106 Mechanical Attachment Clinch Nut Size : 14702 Connector Hardware Type : Floating Bushing Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996220-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996220-3
Rack & Panel Connectors 1996220-3
Body Features Connector & Keying Code : 4 Configuration Features Number of Inserts : 3 Contact Features Contact Arrangement Code (Module A) : 88 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code (Module C) : 106 Mechanical Attachment Clinch Nut Size : 14702 Connector Hardware Type : Floating Bushing Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : Yes

Body Features


  • Connector & Keying Code : 4

Configuration Features


  • Number of Inserts : 3

Contact Features


  • Contact Arrangement Code (Module A) : 88
  • Contact Arrangement Code (Module B) : 106
  • Contact Arrangement Code (Module C) : 106

Mechanical Attachment


  • Clinch Nut Size : 14702
  • Connector Hardware Type : Floating Bushing
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 201

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Sealable : Yes
Buy Now
ARINC Connector - 1996220-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1996220-3
ARINC Connector 1996220-3
ARINC Products

ARINC Products

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1996220-3
ARINC Connector 1996220-3
ARINC

ARINC

Buy Now
ARINC - 1996220-3-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc 88/106/106///

Receptacle Connector Arinc 88/106/106///

Buy Now Datasheet
Rm3R88P106P106P-3304 (201) Amp - Te Connectivity - 98X1176 - Newark, An Avnet Company
Chicago, IL, United States
Rm3R88P106P106P-3304 (201) Amp - Te Connectivity
98X1176
Rm3R88P106P106P-3304 (201) Amp - Te Connectivity 98X1176
RM3R88P106P106P-3304 (201)

RM3R88P106P106P-3304 (201)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1996220-3 1996220-3 1996220-3-ND 98X1176
Product Name Rack & Panel Connectors ARINC Connector ARINC Rm3R88P106P106P-3304 (201) Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details