19916626 -- ML 10/13 SFD 24V ENTRELEC - TE CONNECTIVITY
TE Connectivity
Ml 10/13 Sfd 24V Entrelec - Te Connectivity
19916626
Description
ML 10/13 SFD 24V
Description
ML 10/13 SFD 24V
Suppliers
Ml 10/13 Sfd 24V Entrelec - Te Connectivity
72AC0074
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
72AC0074 |
|
Product Name
|
Ml 10/13 Sfd 24V Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details