TE Connectivity RJ45 Connectors 1987236-1

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Polycarbonate GF Industry Standards IP Rating : IP20 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No, Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Polycarbonate GF Industry Standards IP Rating : IP20 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No, Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1987236-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1987236-1
RJ45 Connectors 1987236-1
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Polycarbonate GF Industry Standards IP Rating : IP20 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No, Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • Port Configuration : Single Port

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Housing Material : Polycarbonate GF

Industry Standards


  • IP Rating : IP20
  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No, Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A107347-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A107347-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A107347-ND
Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1987236-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1987236-1
Modular Connectors / Ethernet Connectors 1987236-1
RJ45 CONNECTOR IP20 45 DEG., INDUSTRIAL

RJ45 CONNECTOR IP20 45 DEG., INDUSTRIAL

Buy Now
Modular Connectors / Ethernet Connectors - 1987236-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1987236-1
Modular Connectors / Ethernet Connectors 1987236-1
Modular Connectors / Ethernet Connectors RJ45 Plugs 4POS Male

Modular Connectors / Ethernet Connectors RJ45 Plugs 4POS Male

Buy Now Datasheet
Ip20 Field Rj45 Plug, 4 Position, Panel; Modular Connector Type Te Connectivity - 24T5037 - Newark, An Avnet Company
Chicago, IL, United States
Ip20 Field Rj45 Plug, 4 Position, Panel; Modular Connector Type Te Connectivity
24T5037
Ip20 Field Rj45 Plug, 4 Position, Panel; Modular Connector Type Te Connectivity 24T5037
IP20 FIELD RJ45 PLUG, 4 POSITION, PANEL; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

IP20 FIELD RJ45 PLUG, 4 POSITION, PANEL; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1987236-1 A107347-ND 1987236-1 1987236-1 24T5037
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Ip20 Field Rj45 Plug, 4 Position, Panel; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Cable Mount Cable Mount
Current Rating 0.5 amps 0.5 amps
Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-2301994-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
View Details
3 suppliers
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers