Body Features Shell Plating Material : Electroless Nickel
Configuration Features Keying Code : 1 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 59
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : M3 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut
Other Comment : Front release/remove size 22 contacts - all other contact sizes rear release/remove.
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Shell Plating Material : Electroless Nickel
Configuration Features Keying Code : 1 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 59
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : M3 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut
Other Comment : Front release/remove size 22 contacts - all other contact sizes rear release/remove.
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Body Features Shell Plating Material : Electroless Nickel
Configuration Features Keying Code : 1 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 59
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : M3 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut
Other Comment : Front release/remove size 22 contacts - all other contact sizes rear release/remove.
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Body Features
Shell Plating Material : Electroless Nickel
Configuration Features
Keying Code : 1
Release Style : Front
Contact Features
Contact Arrangement Code (Module A) : 11Q11
Contact Arrangement Code (Module B) : 150
Contact Arrangement Code (Module C) : 59
Mechanical Attachment
Clinch Nut Quantity : 6
Clinch Nut Size : M3
Connector Mounting Type : Board Mount
Panel Mount Feature Type : Clinch Nut
Other
Comment : Front release/remove size 22 contacts - all other contact sizes rear release/remove.