"2 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
HEADER, 2P, 3.5mm 12.5 H
TERM BLOCK HDR 2POS VERT 3.5MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104641-ND | 76AC2551 | 1986717-2 |
| Product Name | Headers, Plugs and Sockets | Header, 2P, 3.5Mm 12.5 H Amp - Te Connectivity | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) |