TE Connectivity Headers, Plugs and Sockets 1986723-9

Description
"9 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"9 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104473-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104473-ND
Headers, Plugs and Sockets A104473-ND
"9 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity - 83T4165 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity
83T4165
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity 83T4165
TERMINAL BLOCK, PLUG, 9POS, 30-14AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 9POS, 30-14AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A104473-ND 83T4165
Product Name Headers, Plugs and Sockets Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Connectors - 115233P13 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details