TE Connectivity Terminal Blocks 1986693-9

Description
STR PLUG SPRING TYPE LH 9P, 3.50mm
Request a Quote Datasheet
Description
STR PLUG SPRING TYPE LH 9P, 3.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1986693-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986693-9
Terminal Blocks 1986693-9
STR PLUG SPRING TYPE LH 9P, 3.50mm

STR PLUG SPRING TYPE LH 9P, 3.50mm

Buy Now
Headers, Plugs and Sockets - A104425-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104425-ND
Headers, Plugs and Sockets A104425-ND
"9 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity - 83T4141 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity
83T4141
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity 83T4141
TERMINAL BLOCK, PLUG, 9POS, 30-14AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 9POS, 30-14AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1986693-9 A104425-ND 83T4141
Product Name Terminal Blocks Headers, Plugs and Sockets Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM4M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 137034897 - Radwell International
Specs
Voltage Rating 125 volts
View Details