TE Connectivity Headers, Plugs and Sockets 1986722-9

Description
"9 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"9 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104449-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104449-ND
Headers, Plugs and Sockets A104449-ND
"9 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity - 83T4157 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity
83T4157
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity 83T4157
TERMINAL BLOCK, PLUG, 9POS, 30-14AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 9POS, 30-14AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A104449-ND 83T4157
Product Name Headers, Plugs and Sockets Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details