TE Connectivity Terminal Blocks 1986720-5

Description
STR PLUG SPRING TYPE RH 5P, 3.81mm
Request a Quote Datasheet
Description
STR PLUG SPRING TYPE RH 5P, 3.81mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1986720-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986720-5
Terminal Blocks 1986720-5
STR PLUG SPRING TYPE RH 5P, 3.81mm

STR PLUG SPRING TYPE RH 5P, 3.81mm

Buy Now
Headers, Plugs and Sockets - A104397-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104397-ND
Headers, Plugs and Sockets A104397-ND
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 5P, 3.81Mm Amp - Te Connectivity - 36AC0630 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 5P, 3.81Mm Amp - Te Connectivity
36AC0630
Str Plug Spring Type Rh 5P, 3.81Mm Amp - Te Connectivity 36AC0630
STR PLUG SPRING TYPE RH 5P, 3.81mm

STR PLUG SPRING TYPE RH 5P, 3.81mm

Supplier's Site
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity - 83T4145 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity
83T4145
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity 83T4145
TERMINAL BLOCK, PLUG, 5POS, 30-14AWG; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 5POS, 30-14AWG; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1986720-5 A104397-ND 36AC0630 83T4145
Product Name Terminal Blocks Headers, Plugs and Sockets Str Plug Spring Type Rh 5P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details