TE Connectivity Connector Backshells 1991253-9

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 3 - 11 MM  [.118 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 14702 Operation/Applicatio n Compatible With Connector Shell Size : 1 Packaging Features Packaging Method : Bag, Loose Piece Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Unshielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 3 - 11 MM  [.118 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 14702 Operation/Applicatio n Compatible With Connector Shell Size : 1 Packaging Features Packaging Method : Bag, Loose Piece Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Unshielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 1991253-9 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
1991253-9
Connector Backshells 1991253-9
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 3 - 11 MM  [.118 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 14702 Operation/Applicatio n Compatible With Connector Shell Size : 1 Packaging Features Packaging Method : Bag, Loose Piece Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Unshielded Connector Backshell Product Type : Backshell

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : Polyamide

Configuration Features


  • Number of Positions : 9

Dimensions


  • Compatible Insulation Diameter Range : 3 - 11 MM  [.118 - .433 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 14702

Operation/Application


  • Compatible With Connector Shell Size : 1

Packaging Features


  • Packaging Method : Bag, Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Unshielded
  • Connector Backshell Product Type : Backshell
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A107542-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A107542-ND
D-Sub, D-Shaped Connector Backshells, Hoods A107542-ND
9 Position Hinged Backshell Connector Black 180° Unshielded

9 Position Hinged Backshell Connector Black 180° Unshielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1365157-1991253-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1365157-1991253-9
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1365157-1991253-9
Win Source Part Number: 1365157-1991253-9 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bag Product Status: Active Features: Mating Screws 4-40 Base Product Number: 1991253 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Color: Black Number of Positions: 9 Accessory Type: Hinged Backshell Material: Polyamide (PA), Nylon Cable Type: Round Cable Exit: 180° Hardware: Assembly Hardware, Cable Clamp

Win Source Part Number: 1365157-1991253-9
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bag
Product Status: Active
Features: Mating Screws 4-40
Base Product Number: 1991253
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Color: Black
Number of Positions: 9
Accessory Type: Hinged Backshell
Material: Polyamide (PA), Nylon
Cable Type: Round
Cable Exit: 180°
Hardware: Assembly Hardware, Cable Clamp

Buy Now Datasheet
TE CONNECTIVITY 1991253-9 D Sub Backshell, DE, 180, Nylon (Polyamide) Body - 792-1991253-9 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY 1991253-9 D Sub Backshell, DE, 180, Nylon (Polyamide) Body
792-1991253-9
TE CONNECTIVITY 1991253-9 D Sub Backshell, DE, 180, Nylon (Polyamide) Body 792-1991253-9
TE CONNECTIVITY 1991253-9 D Sub Backshell, DE, 180, Nylon (Polyamide) Body

TE CONNECTIVITY 1991253-9 D Sub Backshell, DE, 180, Nylon (Polyamide) Body

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1991253-9 A107542-ND 1365157-1991253-9 792-1991253-9
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods TE CONNECTIVITY 1991253-9 D Sub Backshell, DE, 180, Nylon (Polyamide) Body
Geometry Straight; 180 Straight; 180° Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308341-4 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
D-Shaped Connectors - 1-1589735-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers