TE Connectivity Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity 1EEJ1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity - 82H5915 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity
82H5915
Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity 82H5915
RFI POWER LINE FILTER, 1A, 380UA; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 1A, 380UA; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
1Eej1=F8005 S0 Corcom - Te Connectivity - 44AJ4337 - Newark, An Avnet Company
Chicago, IL, United States
1Eej1=F8005 S0 Corcom - Te Connectivity
44AJ4337
1Eej1=F8005 S0 Corcom - Te Connectivity 44AJ4337
1EEJ1=F8005 S0

1EEJ1=F8005 S0

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1EEJ1 82H5915 44AJ4337
Product Name Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity 1Eej1=F8005 S0 Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details