TE Connectivity Rack & Panel Connectors 1996090-1

Description
Body Features Connector & Keying Code : 88 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 88 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996090-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996090-1
Rack & Panel Connectors 1996090-1
Body Features Connector & Keying Code : 88 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 88
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 11Q11
  • Contact Arrangement Code (Module C) : 13C2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC - 1996090-1-ND - DigiKey
Thief River Falls, MN, United States
Plug Connector Arinc 150/11Q11/13C2///

Plug Connector Arinc 150/11Q11/13C2///

Buy Now Datasheet
ARINC Connector - 1996090-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1996090-1
ARINC Connector 1996090-1
A600,PLUG ASSY,SZ 2,150/11Q11/13C2 RR

A600,PLUG ASSY,SZ 2,150/11Q11/13C2 RR

Buy Now
A600,plug Assy,sz 2,150/11Q11/13C2 Rr Amp - Te Connectivity - 98X1170 - Newark, An Avnet Company
Chicago, IL, United States
A600,plug Assy,sz 2,150/11Q11/13C2 Rr Amp - Te Connectivity
98X1170
A600,plug Assy,sz 2,150/11Q11/13C2 Rr Amp - Te Connectivity 98X1170
A600,PLUG ASSY,SZ 2,150/11Q11/13C2 RR

A600,PLUG ASSY,SZ 2,150/11Q11/13C2 RR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1996090-1 1996090-1-ND 1996090-1 98X1170
Product Name Rack & Panel Connectors ARINC ARINC Connector A600,plug Assy,sz 2,150/11Q11/13C2 Rr Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products