TE Connectivity Compression Connectors 199930-000

Description
Body Features Barrel Type : 4-Core Sector Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Sector Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length (MM) : 59 Compression Connector Conductor Size (KCMIL) : 450 Compression Connector Stud Size : M16 Conductor Cross-Section (MMSQ) : 240 Lug Length : 130 MM  [5.118 INCH ] Lug Width : 35 MM  [1.378 INCH ] Palm Hole Diameter : 17 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet
Description
Body Features Barrel Type : 4-Core Sector Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Sector Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length (MM) : 59 Compression Connector Conductor Size (KCMIL) : 450 Compression Connector Stud Size : M16 Conductor Cross-Section (MMSQ) : 240 Lug Length : 130 MM  [5.118 INCH ] Lug Width : 35 MM  [1.378 INCH ] Palm Hole Diameter : 17 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 199930-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
199930-000
Compression Connectors 199930-000
Body Features Barrel Type : 4-Core Sector Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Sector Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length (MM) : 59 Compression Connector Conductor Size (KCMIL) : 450 Compression Connector Stud Size : M16 Conductor Cross-Section (MMSQ) : 240 Lug Length : 130 MM  [5.118 INCH ] Lug Width : 35 MM  [1.378 INCH ] Palm Hole Diameter : 17 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug

Body Features


  • Barrel Type : 4-Core Sector
  • Compact Format : No
  • Compression Connector Conductor Material : Aluminum
  • Conductor Type : Sector
  • Copper Palm : Yes

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Length (MM) : 59
  • Compression Connector Conductor Size (KCMIL) : 450
  • Compression Connector Stud Size : M16
  • Conductor Cross-Section (MMSQ) : 240
  • Lug Length : 130 MM  [5.118 INCH ]
  • Lug Width : 35 MM  [1.378 INCH ]
  • Palm Hole Diameter : 17

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Compression Connector Material : Aluminum, Copper
  • Compression Connector Technology : Compression
  • Type : Terminal Lug
  • Underground Network Component Type : Terminal Lug
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 199930-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Specs
Connector Type Military Connector
View Details