TE Connectivity Headers, Plugs and Sockets 1986722-7

Description
"7 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"7 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104447-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104447-ND
Headers, Plugs and Sockets A104447-ND
"7 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 7P, 3.81Mm Amp - Te Connectivity - 76AC2571 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 7P, 3.81Mm Amp - Te Connectivity
76AC2571
Str Plug Spring Type Lh 7P, 3.81Mm Amp - Te Connectivity 76AC2571
STR PLUG SPRING TYPE LH 7P, 3.81mm

STR PLUG SPRING TYPE LH 7P, 3.81mm

Supplier's Site
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity - 83T4155 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity
83T4155
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity 83T4155
TERMINAL BLOCK, PLUG, 7POS, 30-14AWG; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 7POS, 30-14AWG; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104447-ND 76AC2571 83T4155
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 7P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details