TE Connectivity Headers, Plugs and Sockets 1986723-7

Description
"7 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"7 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104471-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104471-ND
Headers, Plugs and Sockets A104471-ND
"7 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity - 83T4163 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity
83T4163
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity 83T4163
TERMINAL BLOCK, PLUG, 7POS, 30-14AWG; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 7POS, 30-14AWG; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A104471-ND 83T4163
Product Name Headers, Plugs and Sockets Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data