Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Electronic Component
POWER ENTRY MODULE, RECEPTACLE, 1A; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1CFS1-ND | 1CFS1 | 83F5803 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Receptacle, 1A; Connector Type Corcom - Te Connectivity | |
| Mounting | Panel Mount, Snap-In | Snap-In, Flange Mount |