TE Connectivity Rack & Panel Connectors 1996412-1

Description
Body Features Connector & Keying Code : 161 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 34 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 161 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 34 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996412-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996412-1
Rack & Panel Connectors 1996412-1
Body Features Connector & Keying Code : 161 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 34 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 161
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 34

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Clinch Nut Size : 6-32
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1996412-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1996412-1
ARINC Connector 1996412-1
A600R,SZ2,150/150/34 ,RR,eni

A600R,SZ2,150/150/34,RR,eni

Buy Now
A600R,sz2,150/150/34,rr,eni Amp - Te Connectivity - 98X1180 - Newark, An Avnet Company
Chicago, IL, United States
A600R,sz2,150/150/34,rr,eni Amp - Te Connectivity
98X1180
A600R,sz2,150/150/34,rr,eni Amp - Te Connectivity 98X1180
A600R,SZ2,150/150/34 ,RR,eni

A600R,SZ2,150/150/34,RR,eni

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1996412-1 1996412-1 98X1180
Product Name Rack & Panel Connectors ARINC Connector A600R,sz2,150/150/34,rr,eni Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers