TE Connectivity Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity 1EJH8

Description
POWER INLET FILTER, MEDICAL, 1A, 250VAC; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes
Description
POWER INLET FILTER, MEDICAL, 1A, 250VAC; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity - 40P8446 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity
40P8446
Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity 40P8446
POWER INLET FILTER, MEDICAL, 1A, 250VAC; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, MEDICAL, 1A, 250VAC; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P8446
Product Name Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details