TE Connectivity Power Entry Modules (PEM) 1EJHP

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1247-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1247-ND
Power Entry Modules (PEM) CCM1247-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
301-1EJHP
1A Electronic Connector 301-1EJHP
3 Pos 250VAC 1A Filtered Power Entry Module Product overview: 1EJHP from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-1EJHP can be used for catalog matching and distributor lookup.

3 Pos 250VAC 1A Filtered Power Entry Module Product overview: 1EJHP from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-1EJHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Power Line Filter, 1A, 2Ua; Connector Type Corcom - Te Connectivity - 17R2511 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 1A, 2Ua; Connector Type Corcom - Te Connectivity
17R2511
Emi Power Line Filter, 1A, 2Ua; Connector Type Corcom - Te Connectivity 17R2511
EMI POWER LINE FILTER, 1A, 2UA; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Filter Terminals:Solder RoHS Compliant: Yes

EMI POWER LINE FILTER, 1A, 2UA; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Filter Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CCM1247-ND 301-1EJHP 17R2511
Product Name Power Entry Modules (PEM) 1A Electronic Connector Emi Power Line Filter, 1A, 2Ua; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange; Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data