TE Connectivity Power Entry Module, 1A, 0.5Ua; Connector Type Corcom - Te Connectivity 1EHG8-2

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Module, 1A, 0.5Ua; Connector Type Corcom - Te Connectivity - 73P5068 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 1A, 0.5Ua; Connector Type Corcom - Te Connectivity
73P5068
Power Entry Module, 1A, 0.5Ua; Connector Type Corcom - Te Connectivity 73P5068
POWER ENTRY MODULE, 1A, 0.5UA; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 1A, 0.5UA; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site
1Ehg8-2=F8289 Corcom - Te Connectivity - 44AJ4343 - Newark, An Avnet Company
Chicago, IL, United States
1Ehg8-2=F8289 Corcom - Te Connectivity
44AJ4343
1Ehg8-2=F8289 Corcom - Te Connectivity 44AJ4343
1EHG8-2=F8289

1EHG8-2=F8289

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1EHG8-2 73P5068 44AJ4343
Product Name Power Entry Module, 1A, 0.5Ua; Connector Type Corcom - Te Connectivity 1Ehg8-2=F8289 Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details