TE Connectivity Rack & Panel Connectors 1996092-1

Description
Body Features Connector & Keying Code : 9 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 59 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Description
Body Features Connector & Keying Code : 9 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 59 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996092-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996092-1
Rack & Panel Connectors 1996092-1
Body Features Connector & Keying Code : 9 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 59 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 9
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : Blank (Dummy)
  • Contact Arrangement Code (Module B) : 11Q11
  • Contact Arrangement Code (Module C) : 59

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now
A600,plug Assy,sz 2,c4/11Q11/59 Rr Amp - Te Connectivity - 98X1171 - Newark, An Avnet Company
Chicago, IL, United States
A600,plug Assy,sz 2,c4/11Q11/59 Rr Amp - Te Connectivity
98X1171
A600,plug Assy,sz 2,c4/11Q11/59 Rr Amp - Te Connectivity 98X1171
A600,PLUG ASSY,SZ 2,C4/11Q11/59 RR

A600,PLUG ASSY,SZ 2,C4/11Q11/59 RR

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1996092-1 98X1171
Product Name Rack & Panel Connectors A600,plug Assy,sz 2,c4/11Q11/59 Rr Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details