TE Connectivity Automotive Headers 1989538-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 47 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 4.8 MM , 1.5 MM , 2.8 MM  [.059 INCH , .11 INCH , .18 INCH ] Housing Features Centerline (Pitch) : 3.5 MM , 4 MM  [.137 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 47 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 4.8 MM , 1.5 MM , 2.8 MM  [.059 INCH , .11 INCH , .18 INCH ] Housing Features Centerline (Pitch) : 3.5 MM , 4 MM  [.137 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1989538-6 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1989538-6
Automotive Headers 1989538-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 47 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 4.8 MM , 1.5 MM , 2.8 MM  [.059 INCH , .11 INCH , .18 INCH ] Housing Features Centerline (Pitch) : 3.5 MM , 4 MM  [.137 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 47
  • Number of Rows : 3
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ]
  • Mating Tab Width : 4.8 MM , 1.5 MM , 2.8 MM  [.059 INCH , .11 INCH , .18 INCH ]

Housing Features


  • Centerline (Pitch) : 3.5 MM , 4 MM  [.137 INCH , .157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Headers, Male Pins - 1734-1989538-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1989538-6-ND
Headers, Male Pins 1734-1989538-6-ND
HEADER ASSY 35 POS.1,5/ 2,8/ 4,8

HEADER ASSY 35 POS.1,5/ 2,8/ 4,8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1989538-6 1734-1989538-6-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data