TE Connectivity Standard Rectangular Connectors 1996725-2

Description
Body Features Connector & Keying Code : A, B Seal Type : Grommet Seal, Interfacial Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 5, Size 16, Size 22, Size 12, Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote
Description
Body Features Connector & Keying Code : A, B Seal Type : Grommet Seal, Interfacial Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 5, Size 16, Size 22, Size 12, Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1996725-2 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1996725-2
Standard Rectangular Connectors 1996725-2
Body Features Connector & Keying Code : A, B Seal Type : Grommet Seal, Interfacial Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 5, Size 16, Size 22, Size 12, Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit

Body Features


  • Connector & Keying Code : A, B
  • Seal Type : Grommet Seal, Interfacial Seal
  • Shell Plating Material : Electrolytic Nickel

Configuration Features


  • Number of Cavities : 53

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Size : Size 5, Size 16, Size 22, Size 12, Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Hole

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1996725-2
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products