TE Connectivity Rfi Line Filter; Connector Type Corcom - Te Connectivity 1EEA1

Description
RFI LINE FILTER; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-; Capacitance:10500pFR oHS Compliant: Yes
Datasheet
Description
RFI LINE FILTER; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-; Capacitance:10500pFR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Line Filter; Connector Type Corcom - Te Connectivity - 52K3827 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Line Filter; Connector Type Corcom - Te Connectivity
52K3827
Rfi Line Filter; Connector Type Corcom - Te Connectivity 52K3827
RFI LINE FILTER; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-; Capacitance:10500pFR oHS Compliant: Yes

RFI LINE FILTER; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-; Capacitance:10500pFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52K3827
Product Name Rfi Line Filter; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details