TE Connectivity Connector Backshells 1996373-1

Description
Configuration Features Number of Positions : 12 Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 12 Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 1996373-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
1996373-1
Connector Backshells 1996373-1
Configuration Features Number of Positions : 12 Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Type : Backshell

Configuration Features


  • Number of Positions : 12

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Rectangular

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Backshell Product Type : Backshell
Buy Now Datasheet
Rectangular Connector Accessories - A125882-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A125882-ND
Rectangular Connector Accessories A125882-ND
Connector Cable Clamp For Quadrax Series

Connector Cable Clamp For Quadrax Series

Buy Now Datasheet
Connector Backshell - 1996373-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
1996373-1
Connector Backshell 1996373-1
KIT,BACKSHELL,12 POS,RCPT

KIT,BACKSHELL,12 POS,RCPT

Buy Now
Kit,backshell,12 Pos,rcpt Amp - Te Connectivity - 16P3398 - Newark, An Avnet Company
Chicago, IL, United States
Kit,backshell,12 Pos,rcpt Amp - Te Connectivity
16P3398
Kit,backshell,12 Pos,rcpt Amp - Te Connectivity 16P3398
KIT,BACKSHELL,12 POS,RCPT

KIT,BACKSHELL,12 POS,RCPT

Supplier's Site
Kit,backshell,12 Pos,rcpt Amp - Te Connectivity - 87AJ9691 - Newark, An Avnet Company
Chicago, IL, United States
Kit,backshell,12 Pos,rcpt Amp - Te Connectivity
87AJ9691
Kit,backshell,12 Pos,rcpt Amp - Te Connectivity 87AJ9691
KIT,BACKSHELL,12 POS,RCPT

KIT,BACKSHELL,12 POS,RCPT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1996373-1 A125882-ND 1996373-1 16P3398
Product Name Connector Backshells Rectangular Connector Accessories Connector Backshell Kit,backshell,12 Pos,rcpt Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers