TE Connectivity Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity 1EJHS8

Description
POWER INLET FILTER, MEDICAL, 1A, 250VAC; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes
Description
POWER INLET FILTER, MEDICAL, 1A, 250VAC; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity - 40P8445 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity
40P8445
Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity 40P8445
POWER INLET FILTER, MEDICAL, 1A, 250VAC; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, MEDICAL, 1A, 250VAC; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P8445
Product Name Power Inlet Filter, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details