TE Connectivity Rack & Panel Connectors 1996165-5

Description
Body Features Connector & Keying Code : 177 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 177 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996165-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996165-5
Rack & Panel Connectors 1996165-5
Body Features Connector & Keying Code : 177 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 177
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : Blank (Dummy)
  • Contact Arrangement Code (Module C) : 85

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC - 1996165-5-ND - DigiKey
Thief River Falls, MN, United States
Plug Connector Arinc 150/Blank/85///

Plug Connector Arinc 150/Blank/85///

Buy Now Datasheet
ARINC Connector - 1996165-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1996165-5
ARINC Connector 1996165-5
ARINC600,PLUG,Sz2,15 0/85,eni

ARINC600,PLUG,Sz2,150/85,eni

Buy Now
Arinc600,plug,sz2,150/85,eni Amp - Te Connectivity - 98X1175 - Newark, An Avnet Company
Chicago, IL, United States
Arinc600,plug,sz2,150/85,eni Amp - Te Connectivity
98X1175
Arinc600,plug,sz2,150/85,eni Amp - Te Connectivity 98X1175
ARINC600,PLUG,Sz2,15 0/85,eni

ARINC600,PLUG,Sz2,150/85,eni

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1996165-5 1996165-5-ND 1996165-5 98X1175
Product Name Rack & Panel Connectors ARINC ARINC Connector Arinc600,plug,sz2,150/85,eni Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products