TE Connectivity Rack & Panel Connectors 1996164-3

Description
Body Features Connector & Keying Code : 177 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 84 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 177 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 84 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996164-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996164-3
Rack & Panel Connectors 1996164-3
Body Features Connector & Keying Code : 177 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 84 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 177
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Rear, Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : Blank (Dummy)
  • Contact Arrangement Code (Module C) : 84

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Clinch Nut Size : 6-32
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1996164-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1996164-3
ARINC Connector 1996164-3
ARINC600 RCPT,Sz2,150/BLNK/85 ,

ARINC600 RCPT,Sz2,150/BLNK/85,

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1996164-3 1996164-3
Product Name Rack & Panel Connectors ARINC Connector
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products