"3 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
Conn Unshrouded Header HDR 3 POS 3.5mm Solder ST Thru-Hole
HEADER, 3P, 3.5mm 12.5 H
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104640-ND | 792-1986717-3 | 41AJ5126 |
| Product Name | Headers, Plugs and Sockets | Conn Unshrouded Header HDR 3 POS 3.5mm Solder ST Thru-Hole | Header, 3P, 3.5Mm 12.5 H Amp - Te Connectivity |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) | ||
| Number of Contacts | 3 # |