TE Connectivity Headers, Plugs and Sockets 1986717-6

Description
"6 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"6 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104656-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104656-ND
Headers, Plugs and Sockets A104656-ND
"6 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"

"6 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
Header, 6P, 3.5Mm 12.5 H Amp - Te Connectivity - 76AC2554 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6P, 3.5Mm 12.5 H Amp - Te Connectivity
76AC2554
Header, 6P, 3.5Mm 12.5 H Amp - Te Connectivity 76AC2554
HEADER, 6P, 3.5mm 12.5 H

HEADER, 6P, 3.5mm 12.5 H

Supplier's Site
Header, Vertical, 6 Position, 1Row; Connector Systems Te Connectivity - 79T9297 - Newark, An Avnet Company
Chicago, IL, United States
Header, Vertical, 6 Position, 1Row; Connector Systems Te Connectivity
79T9297
Header, Vertical, 6 Position, 1Row; Connector Systems Te Connectivity 79T9297
HEADER, VERTICAL, 6 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

HEADER, VERTICAL, 6 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A104656-ND 76AC2554 79T9297
Product Name Headers, Plugs and Sockets Header, 6P, 3.5Mm 12.5 H Amp - Te Connectivity Header, Vertical, 6 Position, 1Row; Connector Systems Te Connectivity
Connector Type Header Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1455-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28545-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 9 #
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details