TE Connectivity Headers, Plugs and Sockets 1986692-7

Description
"7 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"7 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104375-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104375-ND
Headers, Plugs and Sockets A104375-ND
"7 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 7P, 3.50Mm Amp - Te Connectivity - 76AC2529 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 7P, 3.50Mm Amp - Te Connectivity
76AC2529
Str Plug Spring Type Rh 7P, 3.50Mm Amp - Te Connectivity 76AC2529
STR PLUG SPRING TYPE RH 7P, 3.50mm

STR PLUG SPRING TYPE RH 7P, 3.50mm

Supplier's Site
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity - 83T4131 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity
83T4131
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity 83T4131
TERMINAL BLOCK, PLUG, 7POS, 30-14AWG; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 7POS, 30-14AWG; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104375-ND 76AC2529 83T4131
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 7P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details