TE Connectivity Standard Rectangular Connectors 1996725-3

Description
Body Features Connector & Keying Code : B, A Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 12, Size 16, Size 5, Size 20, Size 22 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote
Description
Body Features Connector & Keying Code : B, A Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 12, Size 16, Size 5, Size 20, Size 22 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1996725-3 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1996725-3
Standard Rectangular Connectors 1996725-3
Body Features Connector & Keying Code : B, A Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Electrolytic Nickel Configuration Features Number of Cavities : 53 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 12, Size 16, Size 5, Size 20, Size 22 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit

Body Features


  • Connector & Keying Code : B, A
  • Seal Type : Interfacial Seal, Grommet Seal
  • Shell Plating Material : Electrolytic Nickel

Configuration Features


  • Number of Cavities : 53

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Size : Size 12, Size 16, Size 5, Size 20, Size 22
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Hole

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1996725-3
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3A Electronic Connector - 316-103414-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1518-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details