TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 40 50 60 70 80 90 100 101 102 103 104 105 106 107 108 109 110 111 112 120 130 140 150 160 170 200 250 300 350 400 450 500 1000 1023
Product Name Notes
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Power Positions : 0 Number of Signal Positions : 8...
Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Feedthrough Type : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell...
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base...
Body Features Circular Connector Insulation Material Type : Polyamide GF Primary Product Color : Black Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Number of Positions : 5 Number of Power...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection Type : Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating...
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Positions : 8 Number of Power Positions : 0 Number...
Body Features Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features...

<< Prev Next >>