TE Connectivity Headers, Plugs and Sockets 1986720-9

Description
"9 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"9 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104401-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104401-ND
Headers, Plugs and Sockets A104401-ND
"9 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 9P, 3.81Mm Amp - Te Connectivity - 41AJ5128 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 9P, 3.81Mm Amp - Te Connectivity
41AJ5128
Str Plug Spring Type Rh 9P, 3.81Mm Amp - Te Connectivity 41AJ5128
STR PLUG SPRING TYPE RH 9P, 3.81mm

STR PLUG SPRING TYPE RH 9P, 3.81mm

Supplier's Site
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity - 83T4149 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity
83T4149
Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity 83T4149
TERMINAL BLOCK, PLUG, 9POS, 30-14AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 9POS, 30-14AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104401-ND 41AJ5128 83T4149
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 9P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 9Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details