TE Connectivity Terminal Blocks 1986723-5

Description
STR PLUG SPRING TYPE RH 5P, 3.50mm
Request a Quote Datasheet
Description
STR PLUG SPRING TYPE RH 5P, 3.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1986723-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986723-5
Terminal Blocks 1986723-5
STR PLUG SPRING TYPE RH 5P, 3.50mm

STR PLUG SPRING TYPE RH 5P, 3.50mm

Buy Now
Headers, Plugs and Sockets - A104469-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104469-ND
Headers, Plugs and Sockets A104469-ND
"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 5P, 3.50Mm Amp - Te Connectivity - 76AC2576 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 5P, 3.50Mm Amp - Te Connectivity
76AC2576
Str Plug Spring Type Rh 5P, 3.50Mm Amp - Te Connectivity 76AC2576
STR PLUG SPRING TYPE RH 5P, 3.50mm

STR PLUG SPRING TYPE RH 5P, 3.50mm

Supplier's Site
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity - 83T4161 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity
83T4161
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity 83T4161
TERMINAL BLOCK, PLUG, 5POS, 30-14AWG; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 5POS, 30-14AWG; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1986723-5 A104469-ND 76AC2576 83T4161
Product Name Terminal Blocks Headers, Plugs and Sockets Str Plug Spring Type Rh 5P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers