TE Connectivity Headers, Plugs and Sockets 1986720-7

Description
"7 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"7 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104399-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104399-ND
Headers, Plugs and Sockets A104399-ND
"7 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 7P, 3.81Mm Amp - Te Connectivity - 76AC2564 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 7P, 3.81Mm Amp - Te Connectivity
76AC2564
Str Plug Spring Type Rh 7P, 3.81Mm Amp - Te Connectivity 76AC2564
STR PLUG SPRING TYPE RH 7P, 3.81mm

STR PLUG SPRING TYPE RH 7P, 3.81mm

Supplier's Site
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity - 83T4147 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity
83T4147
Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity 83T4147
TERMINAL BLOCK, PLUG, 7POS, 30-14AWG; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 7POS, 30-14AWG; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104399-ND 76AC2564 83T4147
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 7P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 7Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details