TE Connectivity Terminal Blocks 1986722-5

Description
STR PLUG SPRING TYPE LH 5P, 3.81mm
Request a Quote Datasheet
Description
STR PLUG SPRING TYPE LH 5P, 3.81mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1986722-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986722-5
Terminal Blocks 1986722-5
STR PLUG SPRING TYPE LH 5P, 3.81mm

STR PLUG SPRING TYPE LH 5P, 3.81mm

Buy Now
Headers, Plugs and Sockets - A104445-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104445-ND
Headers, Plugs and Sockets A104445-ND
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 5P, 3.81Mm Amp - Te Connectivity - 76AC2569 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 5P, 3.81Mm Amp - Te Connectivity
76AC2569
Str Plug Spring Type Lh 5P, 3.81Mm Amp - Te Connectivity 76AC2569
STR PLUG SPRING TYPE LH 5P, 3.81mm

STR PLUG SPRING TYPE LH 5P, 3.81mm

Supplier's Site
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity - 83T4153 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity
83T4153
Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity 83T4153
TERMINAL BLOCK, PLUG, 5POS, 30-14AWG; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 5POS, 30-14AWG; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1986722-5 A104445-ND 76AC2569 83T4153
Product Name Terminal Blocks Headers, Plugs and Sockets Str Plug Spring Type Lh 5P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 5Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details