TE Connectivity Rack & Panel Connectors 1996254-1

Description
Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Contact Type : Pin Mechanical Attachment Connector Hardware Type : Pan Head Screws Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Contact Type : Pin Mechanical Attachment Connector Hardware Type : Pan Head Screws Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996254-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996254-1
Rack & Panel Connectors 1996254-1
Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Contact Type : Pin Mechanical Attachment Connector Hardware Type : Pan Head Screws Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 130
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 120T2
  • Contact Arrangement Code (Module B) : Blank (Dummy)
  • Contact Arrangement Code (Module C) : 85
  • Contact Type : Pin

Mechanical Attachment


  • Connector Hardware Type : Pan Head Screws
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1996254-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1996254-1
ARINC Connector 1996254-1
A600,SZ2P,120T2/BLNK /85,eNi,10

A600,SZ2P,120T2/BLNK/85,eNi,10

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1996254-1
ARINC Connector 1996254-1
ARINC

ARINC

Buy Now
A600,sz2P,120T2/blnk/85,eni,10 6-62C/n Amp - Te Connectivity - 96M0292 - Newark, An Avnet Company
Chicago, IL, United States
A600,sz2P,120T2/blnk/85,eni,10 6-62C/n Amp - Te Connectivity
96M0292
A600,sz2P,120T2/blnk/85,eni,10 6-62C/n Amp - Te Connectivity 96M0292
A600,SZ2P,120T2/BLNK /85,ENI,10 6-62C/N

A600,SZ2P,120T2/BLNK/85,ENI,10 6-62C/N

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1996254-1 1996254-1 96M0292
Product Name Rack & Panel Connectors ARINC Connector A600,sz2P,120T2/blnk/85,eni,10 6-62C/n Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products