TE Connectivity Rack & Panel Connectors 1996165-1

Description
Body Features Connector & Keying Code : 99 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Mechanical Attachment Connector Hardware Type : Sems Washer Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 99 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Mechanical Attachment Connector Hardware Type : Sems Washer Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996165-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996165-1
Rack & Panel Connectors 1996165-1
Body Features Connector & Keying Code : 99 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85 Mechanical Attachment Connector Hardware Type : Sems Washer Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 99
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : Blank (Dummy)
  • Contact Arrangement Code (Module C) : 85

Mechanical Attachment


  • Connector Hardware Type : Sems Washer
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1996165-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1996165-1
ARINC Connector 1996165-1
ARINC 600,SZ 2,PLUG

ARINC 600,SZ 2,PLUG

Buy Now
Arinc 600,sz 2,plug Amp - Te Connectivity - 96M0288 - Newark, An Avnet Company
Chicago, IL, United States
Arinc 600,sz 2,plug Amp - Te Connectivity
96M0288
Arinc 600,sz 2,plug Amp - Te Connectivity 96M0288
ARINC 600,SZ 2,PLUG

ARINC 600,SZ 2,PLUG

Supplier's Site
Arinc 600,sz 2,plug Amp - Te Connectivity - 76AC2609 - Newark, An Avnet Company
Chicago, IL, United States
Arinc 600,sz 2,plug Amp - Te Connectivity
76AC2609
Arinc 600,sz 2,plug Amp - Te Connectivity 76AC2609
ARINC 600,SZ 2,PLUG

ARINC 600,SZ 2,PLUG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1996165-1 1996165-1 96M0288
Product Name Rack & Panel Connectors ARINC Connector Arinc 600,sz 2,plug Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details