TE Connectivity RJ45 Connectors 1987004-2

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Green Blue Housing Material : Ultradur, Lexans Industry Standards IP Rating : IP67 Performance Category : Cat 5, Cat 5e Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Indicator Type : Not Illuminated Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Green Blue Housing Material : Ultradur, Lexans Industry Standards IP Rating : IP67 Performance Category : Cat 5, Cat 5e Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Indicator Type : Not Illuminated Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1987004-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1987004-2
RJ45 Connectors 1987004-2
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Green Blue Housing Material : Ultradur, Lexans Industry Standards IP Rating : IP67 Performance Category : Cat 5, Cat 5e Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Indicator Type : Not Illuminated Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 1
  • Number of Positions : 1
  • Port Configuration : Single Port

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Green Blue
  • Housing Material : Ultradur, Lexans

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5, Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : Not Illuminated
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Connectors Modular, Ethernet & Premise Wiring - 1987004-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ethernet & Premise Wiring
1987004-2
Connectors Modular, Ethernet & Premise Wiring 1987004-2
Plastic 8 position plug kit Cat 5e

Plastic 8 position plug kit Cat 5e

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A120499-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A120499-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A120499-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1987004-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1987004-2
Modular Connectors / Ethernet Connectors 1987004-2
RJ45 PLUG,PUSH-PULL,ASSY, C AT5 ,SHIELDED

RJ45 PLUG,PUSH-PULL,ASSY,C AT5 ,SHIELDED

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1987004-2
Modular Connectors / Ethernet Connectors 1987004-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 1987004-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1987004-2
Modular Connectors / Ethernet Connectors 1987004-2
Modular Connectors / Ethernet Connectors RJ45 8POS ML

Modular Connectors / Ethernet Connectors RJ45 8POS ML

Buy Now Datasheet
Modular Connector Plugs - 1987004-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
1987004-2
Modular Connector Plugs 1987004-2
RJ45 PLUG,PUSH-PULL,ASSY, C AT5 ,

RJ45 PLUG,PUSH-PULL,ASSY,C AT5 ,

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1987004-2 1987004-2 A120499-ND 1987004-2 1987004-2 1987004-2
Product Name RJ45 Connectors Connectors Modular, Ethernet & Premise Wiring Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount (Free-Hanging) Cable Mount
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1888509-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Panel Mount, Board Mount
View Details
4 suppliers
Modular Connectors / Ethernet Connectors - 1-532447-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
RJ45 Connectors - 1-406507-7 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers