TE Connectivity Emi/rfi Power Line Filter, 1A 380Ua; Connector Type Corcom - Te Connectivity 1EEBP

Description
EMI/RFI POWER LINE FILTER, 1A 380UA; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EMI/RFI POWER LINE FILTER, 1A 380UA; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 1A 380Ua; Connector Type Corcom - Te Connectivity - 23B4328 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 1A 380Ua; Connector Type Corcom - Te Connectivity
23B4328
Emi/rfi Power Line Filter, 1A 380Ua; Connector Type Corcom - Te Connectivity 23B4328
EMI/RFI POWER LINE FILTER, 1A 380UA; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 1A 380UA; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23B4328
Product Name Emi/rfi Power Line Filter, 1A 380Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details