TE Connectivity RJ45 Connectors 1987004-1

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Color : Green Blue Housing Material : Ultradur, Lexans Industry Standards IP Rating : IP67 Performance Category : Cat 5e, Cat 5 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : Not Illuminated Shielded : Yes Packaging Features Packaging Method : Box, Bag Packaging Quantity : 100, 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Color : Green Blue Housing Material : Ultradur, Lexans Industry Standards IP Rating : IP67 Performance Category : Cat 5e, Cat 5 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : Not Illuminated Shielded : Yes Packaging Features Packaging Method : Box, Bag Packaging Quantity : 100, 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1987004-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1987004-1
RJ45 Connectors 1987004-1
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Color : Green Blue Housing Material : Ultradur, Lexans Industry Standards IP Rating : IP67 Performance Category : Cat 5e, Cat 5 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : Not Illuminated Shielded : Yes Packaging Features Packaging Method : Box, Bag Packaging Quantity : 100, 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • Port Configuration : Single Port

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Housing Color : Green Blue
  • Housing Material : Ultradur, Lexans

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e, Cat 5

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : Not Illuminated
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box, Bag
  • Packaging Quantity : 100, 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A120498-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A120498-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A120498-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1987004-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1987004-1
Modular Connectors / Ethernet Connectors 1987004-1
Modular Connectors / Ethernet Connectors RJ45 4POS ML

Modular Connectors / Ethernet Connectors RJ45 4POS ML

Buy Now Datasheet
Modular Connector Plugs - 1987004-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
1987004-1
Modular Connector Plugs 1987004-1
RJ45 PLUG,PUSH-PULL,ASSY, C AT5 ,

RJ45 PLUG,PUSH-PULL,ASSY,C AT5 ,

Supplier's Site Datasheet
Rj45 Plug,push-Pull,assy,c At5 ,shielded Te Connectivity - 98X1160 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Plug,push-Pull,assy,c At5 ,shielded Te Connectivity
98X1160
Rj45 Plug,push-Pull,assy,c At5 ,shielded Te Connectivity 98X1160
RJ45 PLUG,PUSH-PULL,ASSY, C AT5 ,SHIELDED

RJ45 PLUG,PUSH-PULL,ASSY,C AT5 ,SHIELDED

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1987004-1 A120498-ND 1987004-1 1987004-1 98X1160
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Modular Connector Plugs Rj45 Plug,push-Pull,assy,c At5 ,shielded Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Cable Mount
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 133919-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
RJ45 Connectors - 1-406507-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Modular Connectors / Ethernet Connectors - 1-533938-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers